EN
  • EN
  • DE

BBS3002-DL-E

Part No BBS3002-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 100A SMP-FD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 60 V 100A (Ta) 90W (Tc) Surface Mount SMP-FD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package SMP-FD
Family Name BBS300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863565-BBS3002-DL-E
Ultra Librarian 3D Model Ultra Librarian BBS3002-DL-E CAD Model

Description

The BBS3002-DL-E from ON Semiconductor is a state-of-the-art electronic component designed for high-performance applications. This product is part of ON Semiconductor's extensive portfolio, which is renowned for its quality, reliability, and innovation. The BBS3002-DL-E is an integrated circuit that offers a multitude of features, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High Precision: The BBS3002-DL-E boasts high precision in its operations, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for battery-powered devices.
  • Durability: ON Semiconductor's commitment to quality means that the BBS3002-DL-E is built to last, withstanding harsh conditions and extended use.
  • Advanced Technology: Utilizing the latest technological advancements, this product offers superior functionality that sets it apart from competitors.

Applications

The versatile nature of the BBS3002-DL-E allows it to be used in various applications, including:

  • Automotive systems where high reliability and performance are necessary.
  • Industrial automation for process control and monitoring.
  • Consumer electronics where power efficiency and durability are valued.

Technical Specifications

The BBS3002-DL-E comes with a comprehensive set of technical specifications that cater to demanding requirements:

  • Package Type: Provided in a user-friendly package for easy integration into various systems.
  • Operating Temperature: Capable of functioning across a wide temperature range, suitable for extreme environments.
  • Compliance: Meets industry standards and regulatory compliance for global use.

Conclusion

ON Semiconductor's BBS3002-DL-E is a testament to the company's dedication to excellence. Whether for automotive, industrial, or consumer electronics, this integrated circuit delivers performance, precision, and power efficiency. With ON Semiconductor's reputation for quality, the BBS3002-DL-E is a reliable choice for designers and engineers seeking the best in electronic components.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1910 $58.6740
34+ $3.4388 $116.9192
53+ $3.3313 $176.5589
72+ $3.2238 $232.1136
93+ $3.1164 $289.8252
125+ $2.7939 $349.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess