EN
  • EN
  • DE

BC557BRL1

Part No BC557BRL1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS AMP PNP 45V 100MA TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 180 @ 2mA, 5V
Power - Max 625 mW
Frequency - Transition 320MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number BC557
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 569271-BC557BRL1
Ultra Librarian 3D Model Ultra Librarian BC557BRL1 CAD Model

Description

ON Semiconductor BC557BRL1 - PNP Bipolar Transistor

The BC557BRL1 is a PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is highly suitable for amplification and switching applications, offering a blend of performance and reliability for a wide range of electronic circuits.

Constructed with ON Semiconductor's advanced semiconductor technology, the BC557BRL1 features a dielectrically isolated design that provides superior voltage handling capability and thermal performance. This PNP transistor is capable of withstanding a collector-emitter voltage (VCEO) of -45V and a collector current (IC) of up to -100mA, making it a robust choice for moderate power handling requirements.

The BC557BRL1 has a collector-base voltage (VCBO) of -50V and an emitter-base voltage (VEBO) of -5V. It also boasts a high current gain bandwidth product (fT) typically at 150MHz, which is indicative of its ability to handle high-frequency signals effectively. The device is characterized by a low noise figure, making it an excellent choice for audio amplification and other applications where signal integrity is crucial.

With its TO-92 package, the BC557BRL1 ensures ease of mounting on printed circuit boards (PCBs) and is compatible with through-hole technology (THT). The TO-92 package is well-known for its simplicity and cost-effectiveness, allowing for straightforward integration into a diverse array of electronic designs.

ON Semiconductor's BC557BRL1 also features a high collector-emitter saturation voltage, which enhances its efficiency in switching applications by minimizing voltage drop and power loss. The device's PNP polarity allows for easy implementation in complementary or push-pull configurations, often used in power amplifiers and output stages of various electronic devices.

Overall, the BC557BRL1 from ON Semiconductor represents a reliable and versatile component that can be employed in numerous applications, including signal amplification, audio processing, and general-purpose switching. Its robust electrical characteristics and cost-effective packaging make it a go-to choice for designers seeking performance and value in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess