EN
  • EN
  • DE

PT2222

Part No PT2222
Manufacturer Princeton
Catalog Transistors (BJT) - Single
Description Infrared Remote Control Transmitter  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Princeton
Win Source Part Number 1240282-PT2222
Manufacturer Homepage www.princeton.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2222 CAD Model

Description

The PT2222 is a remote control encoder commonly manufactured by Princeton Technology Corporation. It is designed for use in a variety of remote control applications. The device encodes multiple bits of information into a format suitable for transmission via infrared (IR) or radio frequency (RF) links.

Applications:

  • Remote Controls for Televisions: Used to transmit commands for channel selection, volume control, and power on/off.
  • Remote Controls for Audio Equipment: Employed in controlling stereos, CD players, and other audio devices.
  • Remote Controls for DVD Players: Utilized in controlling DVD playback functions.
  • Remote Controls for Air Conditioners: Used to adjust temperature, fan speed, and other settings.
  • Garage Door Openers: Applied in transmitting signals to open and close garage doors.

Features:

  • Multiple Address and Data Bits: Allows for a large number of unique device codes and control commands.
  • Low Power Consumption: Extends battery life in remote control applications.
  • CMOS Technology: Provides high noise immunity and low operating voltage.
  • Oscillator Circuit: Includes an on-chip oscillator circuit for generating the carrier frequency.
  • Simple Interface: Easy to interface with IR LEDs or RF transmitters.
  • Various Package Options: Available in different package options for design flexibility.

Benefits:

  • Versatile Remote Control Solution: Suitable for a wide range of remote control applications.
  • Long Battery Life: Low power consumption extends battery life.
  • Reliable Operation: CMOS technology ensures reliable operation in noisy environments.
  • Simplified Design: On-chip oscillator circuit simplifies design.
  • Easy Integration: Simple interface allows for easy integration into various remote control systems.
  • Cost-Effective Solution: Provides a cost-effective remote control solution.

Additional Details:

The PT2222 typically operates with a 3V or 5V power supply. The address and data bits are programmed using external resistors or jumpers. The output signal is usually modulated onto a carrier frequency for transmission. It is essential to use a compatible decoder at the receiving end to decode the transmitted signal. The device's low power consumption and reliable performance make it a popular choice for remote control applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess