EN
  • EN
  • DE

BC807BLT1

Part No BC807BLT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 232156-BC807BLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC807BLT1 CAD Model

Description

The BC807BLT1 from ON Semiconductor is a PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is a crucial part of electronic circuits and is widely used in commercial and industrial electronic devices.

Key Features

  • Transistor Type: PNP - This indicates that the BC807BLT1 is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter to collector current.
  • Package / Case: SOT-23-3 - The SOT-23-3 is a small and efficient surface-mount package, which allows for high-density mounting and is well-suited for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): 45V - This is the maximum voltage that can be applied from the collector to the emitter when the base is open.
  • Collector Current (Ic): 500mA - The maximum continuous current that can flow from the collector to the emitter.
  • Power Dissipation (Pd): 250mW - The amount of power that the BC807BLT1 can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 600 - This range indicates the transistor's ability to amplify the current. The hFE value is a ratio of the collector current to the base current.
  • Operating Temperature Range: -55°C to +150°C - The BC807BLT1 can operate efficiently within this wide temperature range, making it suitable for various environmental conditions.
  • RoHS Compliant: Yes - The product complies with the Restriction of Hazardous Substances Directive, which limits the use of certain hazardous materials in electronic equipment.

Applications

The BC807BLT1 PNP transistor can be used in a wide range of applications, including:

  • Switching and Amplification
  • Signal Processing
  • Power Management
  • Load Drivers
  • Audio Amplifiers
  • Low-side Switching

ON Semiconductor's BC807BLT1 is a reliable and efficient choice for designers and engineers looking for a PNP transistor that offers both versatility and performance in a compact package.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess