ON Semiconductor BC847LT1: A Versatile NPN Bipolar Transistor
ON Semiconductor's BC847LT1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in general-purpose switching and amplification applications. This small-signal transistor offers a combination of low voltage operation and high current handling, making it a suitable choice for a wide range of electronic circuits.
Key Features
- Transistor Type: The BC847LT1 is an NPN transistor, which is commonly used for amplifying or switching electronic signals.
- Package: It comes in a SOT-23 surface-mount package, which is compact and suitable for automated PCB assembly processes.
- Voltage Ratings: This transistor has a collector-emitter voltage (VCEO) of 45V and a collector-base voltage (VCBO) of 50V, enabling it to handle moderate voltage levels in circuit designs.
- Current Handling: The BC847LT1 can handle a continuous collector current (IC) of up to 100 mA, making it capable of driving small loads directly.
- Power Dissipation: With a power dissipation of 250 mW, this BJT can manage a fair amount of power for its size, which is beneficial for various applications.
- Gain Bandwidth Product: It features a gain bandwidth product (fT) of 100 MHz, which indicates good frequency response for amplification purposes.
- DC Current Gain: The BC847LT1 boasts a high DC current gain (hFE), with a range specified by ON Semiconductor, ensuring consistent performance across different devices.
Applications
The BC847LT1's characteristics make it suitable for a diverse array of applications, including:
- Signal amplification in audio devices
- Driver stages in low-power applications
- Digital logic circuits
- Switching operations in consumer electronics
- Telecommunication circuits
- Portable and battery-powered devices
ON Semiconductor's commitment to quality ensures that the BC847LT1 meets the industry standards for reliability and performance. Whether you are designing a new circuit or troubleshooting an existing one, the BC847LT1 is an excellent choice for a wide range of electronic projects requiring a reliable and efficient NPN transistor.