EN
  • EN
  • DE

BD240G

Part No BD240G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 234137-BD240G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD240G CAD Model

Description

The ON Semiconductor BD240G is a PNP bipolar junction transistor (BJT) designed for use in power amplification and switching applications. This device is part of a transistor series renowned for its high current capacity and robust performance, making it an ideal choice for a wide variety of electronic circuits.

Key Features:

  • Voltage Ratings: The BD240G is capable of withstanding collector-emitter voltages up to 45V, which allows it to be used in circuits with moderate voltage requirements.
  • Current Handling: This transistor can handle continuous collector currents up to 2A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation rating of 25W, the BD240G can handle significant amounts of power without overheating, ensuring reliable operation in demanding conditions.
  • High Gain Bandwidth Product: It offers a decent gain bandwidth product (fT), which ensures ample bandwidth for amplification purposes.
  • Complementary NPN Transistor: The BD240G has a complementary NPN counterpart, the BD239G, which allows for push-pull amplifier configurations, providing a balanced and efficient amplification solution.

Applications:

The versatility of the BD240G makes it suitable for a variety of applications, including:

  • Audio Amplifiers
  • Power Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Switching Applications
  • Signal Processing

Package and Quality:

The BD240G is housed in a TO-220 package, which is a widely used encapsulation for power transistors due to its ability to handle high thermal and electrical loads. ON Semiconductor ensures that this product meets rigorous quality and performance standards, providing reliability and consistency for industrial, commercial, and consumer applications.

Environmental Compliance:

ON Semiconductor is committed to environmental sustainability. The BD240G complies with RoHS directives, which means it is free from hazardous substances like lead, making it safer for both consumers and the environment.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess