EN
  • EN
  • DE

2SB1545

Part No 2SB1545
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154727-2SB1545
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1545 CAD Model

Description

ON Semiconductor 2SB1545 PNP Bipolar Transistor

The ON Semiconductor 2SB1545 is a high-performance PNP bipolar transistor designed for use in a variety of electronic applications. This versatile component is well-suited for power amplification and switching applications, thanks to its robust characteristics and reliable performance. The 2SB1545 boasts a collector-emitter voltage (VCEO) of -60V and a collector current (IC) of up to -3A, making it a suitable choice for moderate power handling requirements.

Constructed with ON Semiconductor's innovative technologies, the 2SB1545 ensures high-speed switching and low saturation voltage, which results in a more efficient operation with reduced power losses. This makes it an excellent choice for power management circuits, audio amplifiers, and other applications where power efficiency is crucial.

The 2SB1545 features a TO-220 package, which is widely used in the industry and known for its good heat dissipation properties. This allows the transistor to handle higher currents and operate at higher temperatures without the risk of overheating. The package is also designed for easy mounting on printed circuit boards (PCBs), facilitating convenient integration into a variety of electronic systems.

Key specifications of the 2SB1545 include:

  • Collector-Emitter Voltage (VCEO): -60V
  • Collector Current (IC): -3A
  • Power Dissipation (PD): 25W
  • DC Current Gain (hFE): 70-700 at IC = -1A
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the 2SB1545 transistor meets stringent standards, offering both high reliability and performance. With its excellent gain bandwidth and fast switching speeds, this component is ideal for designers looking to optimize their circuit designs for better power efficiency and thermal performance.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the ON Semiconductor 2SB1545 PNP bipolar transistor is a dependable choice that will help you achieve the desired results in your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess