EN
  • EN
  • DE

BFL4026-1E

Part No BFL4026-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 3.5A / Trans MOSFET N-CH Si 900V 5A 3-Pin(3+Tab) TO-220F-3FS Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 900V
Current - Continuous Drain (Id) @ 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 650pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2W (Ta), 35W (Tc)
Rds On (Maximum) @ Id, Vgs 3.6 Ohm @ 2.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220F-3FS
Package TO-220-3 Full Pack
Win Source Part Number 769980-BFL4026-1E
Popularity Medium
Supply and Demand Status Limited
Family Name BFL4026
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BFL4026-1E CAD Model

Description

ON Semiconductor BFL4026-1E: A Robust Power Solution

The BFL4026-1E from ON Semiconductor is a cutting-edge power management integrated circuit designed to cater to a wide range of applications requiring reliable and efficient power conversion. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern electronic devices.

Key Features:

  • High Efficiency: The BFL4026-1E boasts an impressive efficiency rating, ensuring minimal power loss during operation and contributing to the overall energy-saving features of the end product.
  • Thermal Management: With an advanced thermal management system, this IC maintains optimal performance even under high-load conditions, preventing overheating and ensuring the longevity of the product.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to integrate it into compact systems without compromising on power or performance.
  • Voltage Regulation: The device provides precise voltage regulation, which is crucial for sensitive electronics that require stable and consistent power to operate correctly.
  • Low Quiescent Current: The BFL4026-1E operates with a low quiescent current, reducing standby power consumption and making it suitable for battery-powered applications where extending battery life is critical.

Applications:

The ON Semiconductor BFL4026-1E is designed to be versatile and is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive modules

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the BFL4026-1E is no exception. Manufactured to the highest standards, this IC ensures consistent performance and durability, making it a trustworthy component for any power management task.

With its combination of efficiency, compactness, and robustness, the BFL4026-1E from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the power capabilities of their next project.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6286 $50.2880
195+ $0.5158 $100.5810
305+ $0.4997 $152.4085
415+ $0.4836 $200.6940
535+ $0.4674 $250.0590
720+ $0.4191 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess