EN
  • EN
  • DE

BS170-D75Z

Part No BS170-D75Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 500MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name BS170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BS170_D75ZTB-ND, BS170-D75ZCT, BS170-D75ZTB, BS170D75Z, BS170_D75ZCT, BS170_D75ZCT-ND, BS170_D75ZTB, BS170_D75Z, BS170_D75Z-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913555-BS170-D75Z
Ultra Librarian 3D Model Ultra Librarian BS170-D75Z CAD Model

Description

The BS170-D75Z from ON Semiconductor is a compact, high-performance N-Channel MOSFET designed for a broad range of applications. This versatile transistor is well-suited for load switch and switching applications due to its fast switching speed and low on-resistance, providing efficient power management in a variety of electronic devices.

Key Features

  • High Transconductance: The BS170-D75Z offers excellent transconductance, enhancing the performance in analog circuits and providing better control in digital applications.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and heat generation, leading to higher efficiency and reliability in operation.
  • High-Speed Switching: Designed for fast switching applications, the BS170-D75Z can handle high-speed operations, making it ideal for power conversion and management.
  • Voltage Rating: This device can handle a maximum drain-source voltage (V<sub>DSS) of 60V, which is suitable for a variety of mid-voltage applications.
  • Drain Current: It supports a continuous drain current (I<sub>D) of 500 mA, providing sufficient current handling capability for most low to medium power applications.
  • TO-92 Package: Enclosed in a TO-92 package, the BS170-D75Z is easy to install and is compatible with through-hole mounting techniques, which is great for prototyping and educational projects.

Applications

The BS170-D75Z MOSFET is a versatile component that can be used in a variety of electronic circuits and products. Some typical applications include:

  • Power management in portable and battery-powered devices
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches
  • Logic level conversion

With its robust design and reliable performance, the ON Semiconductor BS170-D75Z is an excellent choice for designers looking to incorporate an efficient N-Channel MOSFET into their electronic designs. Its industry-standard TO-92 package ensures compatibility with a wide range of existing circuits, making it a go-to component for both new designs and replacements in repair or upgrade scenarios.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess