EN
  • EN
  • DE
  • IT

BS170RLRMG

Part No BS170RLRMG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Small Signal MOSFET 500 mA, 60 Volts N-Channel TO-92 (TO-226)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape in Box
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 3V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 60pF @ 10V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 350mW (Ta)
Rds On (Maximum) @ Id, Vgs 5 Ohm @ 200mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 744896-BS170RLRMG
Popularity Medium
Supply and Demand Status Limited
Family Name BS170
Introduction Date May 07, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BS170RLRMG CAD Model

Description

The ON Semiconductor BS170RLRMG is a high-performance N-Channel MOSFET that serves a wide array of applications, ranging from power management to switching. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, designed to meet the increasing demand for power conservation in modern electronic equipment.

Key Features

  • Voltage Rating: This MOSFET is capable of handling a drain-source voltage (V<sub>DS) of up to 60V, making it suitable for a variety of mid-range voltage applications.
  • Current Capacity: The BS170RLRMG offers a continuous drain current (I<sub>D) of 500mA, providing adequate current handling for numerous electronic circuits.
  • R<sub>DS(on): It features a low on-state resistance of 5 Ohms, which ensures minimal power loss during operation and enhances overall efficiency.
  • Fast Switching: Designed for fast switching applications, it provides quick response times, which is essential for high-speed circuitry and pulse applications.
  • TO-92 Package: The device comes in a TO-92 package, which is widely used and preferred for through-hole mounting, making it easy to integrate into various designs.

Applications

The versatility of the BS170RLRMG allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Load/Power Switching
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Amplifier Switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BS170RLRMG is no exception. This device is manufactured to high standards, ensuring reliability and performance consistency. It is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.

Conclusion

Whether you're designing power-efficient solutions or looking for a reliable switch for your electronic circuits, the ON Semiconductor BS170RLRMG N-Channel MOSFET is an excellent choice. With its robust voltage and current handling capabilities, low on-resistance, and fast switching performance, it stands out as a component that can help enhance the efficiency and reliability of your electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess