EN
  • EN
  • DE

BU323Z

Part No BU323Z
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 10A SOT93 / Bipolar (BJT) Transistor NPN - Darlington 350 V 10 A 2MHz 150 W Through Hole SOT-93
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 1.7V @ 250mA, 10A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 500 @ 5A, 4.6V
Power - Max 150 W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-218-3
Supplier Device Package SOT-93
Base Product Number BU323
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-BU323Z-ON,ONSONSBU323Z
Standard Package 30
Win Source Part Number 1325073-BU323Z
Ultra Librarian 3D Model Ultra Librarian BU323Z CAD Model

Description

The ON Semiconductor BU323Z is a high-performance NPN bipolar power transistor designed to meet the rigorous demands of power regulation in a wide array of electronic applications. Renowned for its efficiency and reliability, the BU323Z is a preferred choice for professionals seeking components that deliver consistent performance under varying conditions.

Key Features

  • Voltage and Current Ratings: The BU323Z boasts a collector-emitter voltage (Vceo) of 450V, collector-base voltage (Vcbo) of 450V, and emitter-base voltage (Vebo) of 9V. Its collector current (Ic) rating of 15A ensures it can handle significant power loads.
  • High Switching Speed: Engineered for applications requiring fast switching, the BU323Z provides rapid response times, making it ideal for high-frequency operations.
  • Robust Power Dissipation: With a power dissipation (Pd) of 115W, this transistor can manage substantial energy without compromising its integrity, ensuring long-term stability and functionality.
  • TO-3 Package: Encased in a metal TO-3 package, the BU323Z ensures excellent heat dissipation and durability. The sturdy construction makes it suitable for industrial environments where mechanical stress and temperature fluctuations are common.

Applications

The BU323Z is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Audio amplifiers
  • High-power switching applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that adhere to stringent industry standards. The BU323Z is no exception, undergoing rigorous testing to ensure it meets the high reliability and performance expectations associated with ON Semiconductor products.

Summary

The ON Semiconductor BU323Z is a robust NPN power transistor that excels in high-voltage and high-current applications. Its fast switching capabilities and impressive power handling make it a go-to component for engineers looking to design systems with reliable power control. Whether it's for industrial motor drives or high-fidelity audio amplifiers, the BU323Z is engineered to perform.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5529 $62.1160
95+ $1.2742 $121.0490
145+ $1.2345 $179.0025
195+ $1.1947 $232.9665
255+ $1.1548 $294.4740
335+ $1.0353 $346.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess