EN
  • EN
  • DE

BXL4004-1E

Part No BXL4004-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 140nC @ 10V
Max Input Capacitance 8200pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 3.9 mOhm @ 50A, 10V
Temperature Range - Operating 150°C
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1025484-BXL4004-1E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BXL4004-1E CAD Model

Description

The ON Semiconductor BXL4004-1E is a cutting-edge semiconductor device designed for high-performance applications that require reliability and efficiency. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Efficiency: The BXL4004-1E is engineered to provide optimal performance while minimizing power loss, making it an ideal choice for energy-sensitive applications.
  • Durability: Built with robust materials, the BXL4004-1E is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its compact footprint allows for easy integration into a variety of electronic systems without compromising on space.
  • Thermal Management: This device features advanced thermal management capabilities, ensuring that it operates within safe temperature ranges under various loads.

Applications

The BXL4004-1E from ON Semiconductor is versatile and can be used in multiple applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Technical Specifications

ON Semiconductor's BXL4004-1E boasts a range of technical specifications designed to meet rigorous performance standards:

  • Voltage Rating: The device is designed to handle specific voltage ranges, ensuring compatibility with a variety of circuits.
  • Current Capacity: It offers a high current capacity, making it suitable for applications that demand a robust power supply.
  • Package Type: The BXL4004-1E comes in a user-friendly package that simplifies the assembly process and maintenance.
  • Quality and Reliability: ON Semiconductor products are known for their quality, and the BXL4004-1E is no exception, with rigorous testing to ensure reliability.

Conclusion

The BXL4004-1E is a prime example of ON Semiconductor's dedication to excellence in the semiconductor industry. It offers a blend of efficiency, durability, and high performance, making it an essential component in a wide range of electronic applications. With its advanced features and reliable design, the BXL4004-1E is poised to be a go-to choice for engineers and designers looking for quality semiconductor solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess