EN
  • EN
  • DE

CAT24C512C8UTR

Part No CAT24C512C8UTR
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 512KBIT I2C 8WLCSP / EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-WLCSP (1.39x1.65)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr ON Semiconductor
Series -
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFBGA, WLCSP
Supplier Device Package 8-WLCSP (1.39x1.65)
Base Product Number CAT24C512
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Standard Package 5,000 pcs
Win Source Part Number 1381736-CAT24C512C8UTR
Ultra Librarian 3D Model Ultra Librarian CAT24C512C8UTR CAD Model

Description

The CAT24C512C8UTR is a high-performance, 512-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor. This memory module utilizes the I²C (Inter-Integrated Circuit) protocol for simple and efficient integration into various electronic systems. The device is particularly well-suited for applications requiring data storage and retrieval operations such as in computing, telecommunication, and industrial control systems.

With its robust design, the CAT24C512C8UTR ensures data stability and integrity, offering a retention period of over 100 years and endurance of 1 million program/erase cycles. This reliability makes it an excellent choice for mission-critical applications where data persistence is paramount.

Key Features:

  • Memory Size: 512 Kbits (64K x 8)
  • Interface: I²C Serial, 2-wire
  • Speed: Supports standard and fast I²C protocols
  • Supply Voltage: Operates from 2.5V to 5.5V
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Packaging: Available in an 8-pin TSSOP package
  • Write Protect: Hardware data protection for the entire memory array
  • Write Cycle Time: 5 ms (max)

The CAT24C512C8UTR also features a hardware write protection pin that can be used to prevent inadvertent writes, thereby enhancing the security of the data. The small form factor of the 8-pin TSSOP package makes it suitable for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the CAT24C512C8UTR meets the high standards required for modern electronic components. Whether for use in portable devices, security systems, or complex data management tasks, this EEPROM provides a reliable and flexible solution for your data storage needs.

Integrating the CAT24C512C8UTR into your design will provide a seamless and efficient experience, thanks to ON Semiconductor's support and documentation, ensuring you can maximize the benefits of this high-quality memory component.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3680 $54.7200
90+ $1.1224 $101.0160
140+ $1.0874 $152.2360
195+ $1.0523 $205.1985
250+ $1.0172 $254.3000
330+ $0.9120 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess