EN
  • EN
  • DE

CAT24C64ZI-GT3

Part No CAT24C64ZI-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kbit I2C 1 MHz 400 ns 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number CAT24C64
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914708-CAT24C64ZI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24C64ZI-GT3 CAD Model

Description

ON Semiconductor CAT24C64ZI-GT3 EEPROM

The CAT24C64ZI-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to deliver a reliable and flexible storage solution for a broad range of applications. This 64-Kb serial EEPROM offers a significant amount of non-volatile memory storage, which is ideal for storing device configurations, calibration data, user settings, and other critical data that must be preserved across power cycles.

Featuring a standard I2C interface, the CAT24C64ZI-GT3 allows for easy integration into most microcontroller-based systems, facilitating simple communication with the memory device over a two-wire serial bus. This interface supports a maximum clock frequency of 400 kHz (I2C Fast-mode), enabling quick data transfers that are essential for applications demanding high-speed data logging or frequent parameter updates.

One of the key advantages of the CAT24C64ZI-GT3 is its wide operating voltage range of 1.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This versatility ensures that the device can be used in various power environments, from battery-operated portable devices to industrial control systems.

The device is housed in an 8-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. Additionally, ON Semiconductor has taken measures to ensure the reliability of the CAT24C64ZI-GT3 by incorporating hardware write protection. The write protect pin (WP) prevents accidental data overwrites and ensures the integrity of the stored data, which is particularly important in critical system settings and user preferences.

ON Semiconductor's commitment to quality is evident in the CAT24C64ZI-GT3's design, which includes a 100-year data retention capability and support for up to one million write cycles, ensuring long-term reliability for products that require frequent parameter changes or data logging. Whether used in consumer electronics, automotive applications, or industrial control systems, the CAT24C64ZI-GT3 from ON Semiconductor is an excellent choice for designers looking for a robust and versatile non-volatile memory solution.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6334 $60.1730
225+ $0.5198 $116.9550
345+ $0.5036 $173.7420
475+ $0.4873 $231.4675
615+ $0.4710 $289.6650
825+ $0.4223 $348.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess