EN
  • EN
  • DE

CAT24WC64WI

Part No CAT24WC64WI
Manufacturer ON Semiconductor
Catalog EEPROM
Description Serial EEPROM IC; Memory Type: Serial EEPROM; Interface Type: Serial, I2C; Memory Size: 64Kbit; Memory Organization:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Frequency 100 kHz
Interface I2C, Serial
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Operating Supply Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 976385-CAT24WC64WI
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC64WI CAD Model

Description

ON Semiconductor CAT24WC64WI EEPROM

The CAT24WC64WI from ON Semiconductor is a high-performance, 64-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates on the I²C bus interface. This robust storage solution is designed for a wide array of applications that require reliable data retention, low power consumption, and an efficient serial interface for communication.

Key Features

  • Memory Size: 64-Kb (8,192 x 8 bits) provides ample space for firmware storage, device configuration, or data logging applications.
  • Interface: I²C (Two-wire) serial interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol for versatile connectivity with microcontrollers and processors.
  • Supply Voltage: Operating voltage ranges from 2.5V to 5.5V, making it suitable for various digital systems and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for efficient data management and rapid updates to stored information.
  • Endurance: Capable of 1 million write cycles per byte and a data retention period of 100 years, ensuring the longevity and durability of the stored data.
  • Package: Available in an 8-pin SOIC package, the CAT24WC64WI is designed for surface-mount technology, offering a compact footprint for space-constrained applications.

Applications

The CAT24WC64WI EEPROM is an ideal choice for a variety of applications that require non-volatile memory storage. Its reliability and flexibility make it well-suited for:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking equipment

With its robust feature set, the CAT24WC64WI from ON Semiconductor provides developers and engineers with a dependable EEPROM solution that ensures data integrity and system stability across multiple domains and applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,834 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess