The CAT25640VI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor, a leading provider of semiconductor-based solutions. This device offers a robust storage solution for applications that require non-volatile memory to store data that must be preserved during power loss.
Key Features
- Memory Size: The CAT25640VI comes with a 64-Kbit memory size, providing ample space for firmware storage, device configuration, or data logging.
- Interface: It features a SPI (Serial Peripheral Interface) that ensures fast data transfer rates and simple connection to microcontrollers and other digital systems.
- Write Protection: Equipped with hardware and software write protection features, it prevents accidental data overwrites and ensures data integrity.
- Operating Voltage: The device operates across a wide voltage range from 1.8V to 5.5V, making it suitable for various power supply conditions and compatible with both 3.3V and 5V logic levels.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Endurance: The EEPROM offers a high endurance of 1,000,000 write cycles and a data retention period of 100 years, demonstrating its longevity and durability.
Applications
The CAT25640VI is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Medical devices
- Automotive systems
- Smart meters
- Consumer electronics
- Internet of Things (IoT) devices
With its robust feature set and ON Semiconductor's reputation for quality, the CAT25640VI is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its small form factor and low-power consumption make it an ideal component for portable and energy-sensitive applications.