EN
  • EN
  • DE

CAT28C17AWI-20

Part No CAT28C17AWI-20
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Parallel 16K-bit 2K x 8 5V 28-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 16 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1032133-CAT28C17AWI-20
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C17AWI-20 CAD Model

Description

ON Semiconductor CAT28C17AWI-20 EEPROM

The CAT28C17AWI-20 is a high-performance, 16-Kbit Parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor. This device is designed to deliver a reliable and flexible storage solution for a wide range of applications. Its 16,384 bits of memory are organized as 2,048 words by 8 bits, making it suitable for storing configuration parameters, calibration data, and various application-specific data.

Featuring a fast access time of 200 ns, the CAT28C17AWI-20 ensures quick data retrieval, enhancing the performance of embedded systems. It operates over an industrial temperature range (-40°C to +85°C), guaranteeing stability and reliability even in harsh environments. The robust design of this EEPROM makes it ideal for critical applications in automotive, industrial control, and telecommunications sectors.

The device supports a 5V power supply and includes features such as automatic write protection during power-up and power-down, which prevents data corruption during volatile power conditions. The CAT28C17AWI-20 also offers a hardware and software write protect feature, allowing users to safeguard specific memory areas against unintended writes.

For ease of integration, the CAT28C17AWI-20 is packaged in a 28-pin wide body SOIC package, which is compatible with standard PCB layouts. Its parallel interface facilitates a straightforward connection to microcontrollers and other digital systems, allowing for seamless integration into existing designs without the need for complex interfacing or additional components.

ON Semiconductor's commitment to quality ensures that the CAT28C17AWI-20 EEPROM meets stringent standards for performance and reliability. As a non-volatile memory solution, it retains data even when the power is turned off, providing a dependable storage option for applications that require data persistence without continuous power.

In summary, the CAT28C17AWI-20 from ON Semiconductor is a versatile and reliable EEPROM that offers excellent performance and robustness for a variety of demanding applications. Its fast access time, industrial temperature range operation, and data protection features make it an ideal choice for designers looking to enhance the capability and stability of their storage solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess