EN
  • EN
  • DE

CAT28C512LI12

Part No CAT28C512LI12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT 120NS 32DIP / EEPROM Parallel 512K-bit 64K x 8 5V 32-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
Win Source Part Number 771167-CAT28C512LI12
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28C512
Introduction Date December 22, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28C512LI12 CAD Model

Description

ON Semiconductor CAT28C512LI12 EEPROM

The ON Semiconductor CAT28C512LI12 is a high-performance 512-Kilobit Parallel EEPROM integrated circuit designed for a wide range of applications that require reliable data storage. This non-volatile memory device offers a significant amount of data storage space, making it an ideal choice for systems that require data retention even when the power is turned off.

Key Features

  • Memory Size: 512 Kilobits (64K x 8) providing ample space for firmware storage, configuration parameters, and data logging.
  • Access Time: Fast access time of 120 ns, allowing quick read operations which is crucial for high-speed microprocessor systems.
  • Write Cycle Time: Efficient write cycle time of 10 ms typical, ensuring swift data storage and minimal delay for write operations.
  • Operating Voltage: Wide VCC range from 4.5V to 5.5V, offering flexibility in various power supply environments.
  • Endurance: High endurance with 1,000,000 program/erase cycles, guaranteeing a long operational lifespan.
  • Data Retention: Guaranteed data retention for 100 years, providing long-term data integrity.
  • Package: Available in a 32-pin, 600 mil PDIP package, which is suitable for through-hole PCB mounting.

Applications

The CAT28C512LI12 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Embedded systems that require a reliable boot memory
  • Industrial control systems needing persistent parameter storage
  • Telecommunication systems for firmware and configuration data
  • Automotive electronics where data integrity and endurance are critical
  • Consumer electronics, such as set-top boxes and gaming consoles

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The CAT28C512LI12 EEPROM is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. Each device is rigorously tested to ensure it performs to the specifications under a wide range of conditions.

In conclusion, the CAT28C512LI12 from ON Semiconductor is a robust and reliable EEPROM solution that offers a great combination of speed, endurance, and data retention, making it an excellent choice for designers looking for a memory component that will stand the test of time in their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess