EN
  • EN
  • DE

CAT28C64BG90

Part No CAT28C64BG90
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 90 ns 32-PLCC (11.43x13.97)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name CAT28C64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865799-CAT28C64BG90
Ultra Librarian 3D Model Ultra Librarian CAT28C64BG90 CAD Model

Description

ON Semiconductor CAT28C64BG90 EEPROM

The CAT28C64BG90 from ON Semiconductor is a high-performance, 64-Kilobit Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) featuring a data retention of at least 100 years and endurance of 100,000 write cycles. This robust storage device is designed for a wide range of applications that require reliable non-volatile memory storage.

Key Features

  • Memory Size: 64Kb (8K x 8)
  • Interface Type: Parallel
  • Speed: 90 ns access time
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: 28-pin, 330 mil PDIP, PLCC, or TSOP
  • Automatic Write Timing: Internal control timer
  • Software Data Protection: Prevents inadvertent writes
  • Hardware Data Protection: Write protect pin
  • Low Power Consumption: Active current less than 50 mA, standby current less than 100 µA

The CAT28C64BG90 EEPROM is engineered for high-speed data storage and retrieval with its fast 90 ns access time, making it an excellent choice for performance-intensive applications. The parallel interface ensures easy integration into a wide range of systems, providing a straightforward solution for extending the memory capabilities of embedded systems.

One of the standout features of this EEPROM is its robust data protection capabilities. The software data protection mechanism helps to prevent accidental data corruption, ensuring the integrity of your data. Additionally, the hardware write protect feature allows users to lock the data, making it immune to inadvertent changes.

With its low power consumption, the CAT28C64BG90 is ideal for battery-operated and power-sensitive applications. The device operates over a broad voltage range and is suitable for use in harsh environments, thanks to its wide temperature range.

Whether you're designing industrial control systems, telecommunications equipment, or automotive electronics, the CAT28C64BG90 offers a reliable and flexible solution for your non-volatile memory needs. ON Semiconductor's commitment to quality ensures that this EEPROM will provide dependable storage for applications that cannot compromise on data integrity and longevity.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess