EN
  • EN
  • DE

CAT28F020P-15

Part No CAT28F020P-15
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 2 Megabit CMOS Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159027-CAT28F020P-15
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT28F020P-15 CAD Model

Description

ON Semiconductor CAT28F020P-15 Flash Memory

The ON Semiconductor CAT28F020P-15 is a high-speed, low-power Flash memory device that provides reliable storage solutions for a wide array of electronic applications. This non-volatile memory chip offers a storage capacity of 2 Megabits (256K x 8) and is designed with a parallel interface for easy integration into a variety of systems.

Key Features

  • High Density Storage: The CAT28F020P-15 offers a substantial 2 Megabit storage capacity, making it suitable for storing firmware, configuration parameters, or any data requiring frequent updates.
  • Fast Access Time: With an access time of 150 nanoseconds, this Flash memory device ensures quick data retrieval, contributing to the overall performance and responsiveness of your system.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption that makes it ideal for battery-powered and portable devices.
  • Endurance and Data Retention: The device is rated for a minimum of 10,000 write/erase cycles and offers a data retention period of at least 10 years, ensuring the longevity and reliability of the stored data.
  • Programmable: Users can program the memory in-system through the standard microprocessor interface, which is versatile and easy to use.
  • Flexible Sector Architecture: The memory is organized into sectors that can be individually erased and reprogrammed, allowing for efficient memory management and minimizing downtime during updates.

Applications

The CAT28F020P-15 is well-suited for a variety of applications that require high-density, non-volatile memory storage. It is commonly used in:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Its robust design and reliability make the ON Semiconductor CAT28F020P-15 an excellent choice for designers and engineers looking to incorporate a trusted storage solution into their products. With its combination of speed, capacity, and durability, this Flash memory chip is a versatile component that can meet the demands of a wide range of electronic devices.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess