EN
  • EN
  • DE

CAT28LV256NI-25

Part No CAT28LV256NI-25
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description CAT28LV256NI-25 Catalyst
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package PLCC
Density 256 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 1051174-CAT28LV256NI-25
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV256NI-25 CAD Model

Description

The CAT28LV256NI-25 is a high-performance 256-Kilobit parallel EEPROM from ON Semiconductor, designed with state-of-the-art non-volatile memory technology. This robust storage device offers a convenient and reliable way to store configuration, calibration, and user data that must be preserved through power cycles and for the life of the system.

Key Features

  • Memory Size: 256K (32K x 8) offering ample space for a wide range of applications.
  • Speed: The device has an access time of 250 nanoseconds, making it suitable for high-performance systems that require fast data retrieval.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, compatible with standard 5V systems.
  • Endurance: It boasts an impressive endurance of 100,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing long-term data stability.
  • Temperature Range: The device is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The CAT28LV256NI-25 is ideal for a variety of applications that require reliable and durable non-volatile memory storage. It is commonly used in:

  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics

Product Advantages

ON Semiconductor's CAT28LV256NI-25 EEPROM provides designers with several advantages:

  • Its fast access time enables quick data retrieval, essential for real-time applications.
  • The device's low power consumption makes it an excellent choice for battery-operated and power-sensitive applications.
  • Its simple parallel interface ensures ease of integration into existing systems without the need for complex programming or additional components.
  • Robustness in harsh environments allows for versatile deployment across various industrial applications.

In summary, the CAT28LV256NI-25 from ON Semiconductor is a reliable and versatile EEPROM solution that meets the needs of a wide range of applications requiring durable and fast non-volatile memory storage.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess