EN
  • EN
  • DE

CAT6221-SLTD-GT3

Part No CAT6221-SLTD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V2.7V 0.3A/0.3A 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TSOT
Halogen Free Halogen Free
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 6
Output Type Fixed
Packaging Tape & Reel
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051236-CAT6221-SLTD-GT3
Categories PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT6221-SLTD-GT3 CAD Model

Description

The CAT6221-SLTD-GT3 is a high-performance, fixed frequency, synchronous step-down DC-DC converter from ON Semiconductor, a leader in energy-efficient innovations. This advanced power solution is designed to meet the rigorous requirements of today's compact and power-conscious electronic devices. With its integrated MOSFETs, the CAT6221-SLTD-GT3 delivers high efficiency and reduces the external component count, making it an ideal choice for space-constrained applications.

The device operates at a switching frequency of 2 MHz, which allows for the use of small, low-cost inductors and capacitors. This results in a compact power supply solution with minimal impact on the overall form factor of the end product. Its wide input voltage range accommodates various power sources, including single-cell lithium-ion batteries, making it versatile for a range of portable devices.

The CAT6221-SLTD-GT3 features a precise output voltage regulation that maintains stable performance under varying load conditions, ensuring reliable operation for sensitive electronic components. Additionally, the converter includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system against abnormal operating conditions.

For design flexibility, the CAT6221-SLTD-GT3 offers an adjustable soft-start function that minimizes inrush current during startup, which is particularly beneficial in preventing system voltage disturbances. Its high level of integration and efficiency makes it an excellent choice for applications such as portable media players, smartphones, digital cameras, and other handheld devices where power efficiency and space are at a premium.

ON Semiconductor's commitment to quality and performance is evident in the CAT6221-SLTD-GT3, which is designed to meet the stringent standards of the electronics industry. By choosing this DC-DC converter, designers can ensure their products are powered by a reliable and efficient energy management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess