EN
  • EN
  • DE

CAT811MEUS-T

Part No CAT811MEUS-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 4.38V Push-Pull Low
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143-4
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 8 µA
Overvoltage Threshold 4.45 V
RoHS Compliant
Undervoltage Threshold 4.31 V
Watchdog Timer No
Win Source Part Number 1051257-CAT811MEUS-T
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT811MEUS-T CAD Model

Description

ON Semiconductor CAT811MEUS-T Voltage Supervisor

The CAT811MEUS-T is a high-performance voltage supervisor device designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This precision voltage monitoring IC is ideal for managing microprocessor (µP) systems, ensuring that the power supply voltage is stable and within acceptable ranges for reliable operation. The CAT811MEUS-T is specifically engineered to provide a robust solution for system reset and power-failure detection, making it an indispensable component in a wide array of electronic applications.

Key Features

  • Voltage Threshold Options: The device offers a selection of factory-programmed voltage trip points, enabling designers to choose the appropriate threshold for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT811MEUS-T features a low quiescent current, which is particularly beneficial for battery-operated devices.
  • Manual Reset: The inclusion of a manual reset input allows for a system reset to be initiated by an external event or user interaction, providing additional control and flexibility.
  • Reset Timeout: It has a fixed delay time for the reset output, which ensures that the system has sufficient time to stabilize before resuming operation after a reset.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.
  • Package: It comes in a compact 4-pin SOT-143 package, which is ideal for space-constrained applications.

Applications

The CAT811MEUS-T is versatile and can be used in a multitude of applications that require reliable voltage supervision. It is particularly useful in:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Controllers
  • Intelligent Instruments
  • Automotive Systems

With its precision voltage monitoring and low power consumption, the CAT811MEUS-T from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems. Its ability to provide a stable and controlled environment for microprocessors ensures that your applications run smoothly and efficiently, even under fluctuating power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess