EN
  • EN
  • DE

CAV25640YE-GT3

Part No CAV25640YE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 8TSSOP  /  EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAV25640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-CAV25640YE-GT3-OS,ONSONSCAV25640YE-GT3
Standard Package 3,000
Win Source Part Number 1015888-CAV25640YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25640YE-GT3 CAD Model

Description

Introducing the CAV25640YE-GT3 from ON Semiconductor

The CAV25640YE-GT3 is a cutting-edge component designed by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered to meet the demanding requirements of modern electronic systems, providing reliability and performance in a compact package.

Product Features

  • High-Speed Switching: The CAV25640YE-GT3 is optimized for high-speed switching applications, making it an ideal choice for power management in complex circuits.
  • Low On-Resistance: This product boasts a low on-resistance, which ensures minimal power loss and heat generation, thus enhancing system efficiency and longevity.
  • Advanced Material Technology: ON Semiconductor's commitment to innovation is evident in the use of advanced materials that contribute to the device's durability and performance.
  • Compact Footprint: The CAV25640YE-GT3 comes in a small form factor, making it suitable for space-constrained applications without compromising on functionality.
  • Robust Thermal Performance: Designed to handle significant thermal stresses, this product maintains stability and performance even under challenging conditions.

Applications

The versatility of the CAV25640YE-GT3 allows it to be used across various industries and applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Telecommunications infrastructure
  • Automotive electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the CAV25640YE-GT3 is no exception. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results over its lifespan.

Environmental Considerations

ON Semiconductor understands the importance of environmental stewardship. The CAV25640YE-GT3 is produced with sustainability in mind, ensuring that it complies with international environmental regulations, including RoHS and REACH.

In summary, the CAV25640YE-GT3 from ON Semiconductor is a high-performance, reliable, and environmentally conscious choice for designers and engineers looking for a superior switching solution. Its features and applications make it a valuable addition to any electronic system requiring efficient power management.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5886 $55.6010
80+ $1.3035 $104.2800
120+ $1.2627 $151.5240
165+ $1.2220 $201.6300
215+ $1.1813 $253.9795
285+ $1.0591 $301.8435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess