EN
  • EN
  • DE

CM1407-08DE

Part No CM1407-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242527-CM1407-08DE
Popularity Low
Supply and Demand Status Balance
Family Name CM1407
Introduction Date October 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1407-08DE CAD Model

Description

The CM1407-08DE is a state-of-the-art EMI filter array with integrated ESD protection, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly efficient component is specifically tailored for applications requiring line termination in a high-speed signal environment, where maintaining signal integrity is paramount.

Key Features

  • Integrated ESD Protection: The CM1407-08DE is equipped with robust electrostatic discharge protection, safeguarding sensitive circuitry from ESD events up to ±15kV contact discharge, as per the IEC61000-4-2 standard.
  • High-Speed Signal Integrity: Designed for high-speed data lines, this component ensures minimal signal distortion, making it ideal for USB 2.0, IEEE 1394, and other high-speed interfaces.
  • Compact Array Configuration: Featuring an array of eight channels, the CM1407-08DE allows for a reduced PCB footprint, making it suitable for space-constrained applications.
  • Low Pass Filter Design: The integrated low pass filters offer excellent noise reduction capabilities, which are critical in maintaining signal quality in electronic systems.
  • Low Capacitance: With a capacitance of just 0.7pF per channel, the device ensures high-speed operation without compromising signal integrity.
  • Lead-Free and RoHS Compliant: The CM1407-08DE is manufactured using environmentally friendly materials, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The CM1407-08DE is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Hubs, Peripherals, and Docking Stations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable products. The CM1407-08DE is produced in state-of-the-art facilities, ensuring that each component meets the rigorous standards for performance and durability expected from ON Semiconductor's customers.

You May Also Be Interested in

ON Semiconductor
FILTER RC ESD SMD
Need more? Email Us
TDK Corporation
FILTER LC 50MHZ SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998
Delta Electronics
Through Hole Power Line Filter Modules RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 2500PF SMD
Need more? Email Us
NXP / Nexperia
FILTER RC(PI) 100 OHM/11PF SMD
Lowest to $13.5978
TDK Corporation
FILTER LC(PI) 100MHZ SMD
Lowest to $3.8323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6579 $60.6053
17+ $7.1044 $120.7748
26+ $6.8815 $178.9190
35+ $6.6597 $233.0895
45+ $6.4380 $289.7100
61+ $5.7715 $352.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess