EN
  • EN
  • DE

CM1431-08DE

Part No CM1431-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 050366-CM1431-08DE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1431-08DE CAD Model

Description

ON Semiconductor CM1431-08DE EMI Filter with ESD Protection

The ON Semiconductor CM1431-08DE is a cutting-edge EMI filtering and ESD protection device designed to safeguard high-speed data interfaces. This compact component is essential for maintaining the integrity of electronic systems in the face of external noise and electrostatic discharge (ESD) events.

Key Features

  • Integrated EMI Filtering: The CM1431-08DE includes integrated EMI filters that significantly reduce electromagnetic interference, ensuring clean signal transmission and enhancing overall system performance.
  • ESD Protection: With robust ESD protection that meets IEC61000-4-2 Level 4 standards, the device can withstand electrostatic discharges of ±15kV (air discharge) and ±8kV (contact discharge), providing a high level of safety for sensitive circuitry.
  • Low Channel Capacitance: The low channel input capacitance of this component minimizes signal attenuation, making it ideal for high-speed data lines such as USB 2.0, HDMI, and LVDS interfaces.
  • Multiple Channels: The CM1431-08DE offers 8 channels of EMI filtering and ESD protection, making it a versatile solution for complex electronic designs requiring multiple protected lines.
  • Compact Packaging: Housed in a space-saving, lead-free, RoHS-compliant MicroLeadFrame® package, this device is optimized for small form factor applications.

Applications

The CM1431-08DE is ideally suited for a wide range of applications where data line protection and signal integrity are paramount. It is commonly used in:

  • Mobile Phones and Smart Devices
  • Computers and Peripherals
  • Portable Electronics
  • Digital Cameras and Video Equipment
  • Networking Devices and Infrastructure

Technical Specifications

The device operates over a wide temperature range and is designed to interface seamlessly with other components in a circuit. ON Semiconductor's commitment to quality ensures that the CM1431-08DE meets the highest standards of performance and reliability.

For engineers and designers looking to integrate EMI filtering and ESD protection into their systems with a single, effective solution, the ON Semiconductor CM1431-08DE is an excellent choice.

You May Also Be Interested in

TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9720 $59.5800
36+ $3.2594 $117.3384
55+ $3.1566 $173.6130
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6484 $346.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess