EN
  • EN
  • DE

CM2030-A0TR

Part No CM2030-A0TR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC HDMI TX PORT P/I 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type HDMI Transmitter
Applications Consumer Electronics, DVD-RW Players, Set Top Box
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 013197-CM2030-A0TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM2030-A0TR CAD Model

Description

Introducing the CM2030-A0TR from ON Semiconductor

The CM2030-A0TR is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding needs of modern electronic devices. It is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • Advanced Power Management: The CM2030-A0TR is built with sophisticated power management capabilities to ensure efficient energy usage, which is crucial for battery-powered devices.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Robust Protection: It includes features to protect against overcurrent, overvoltage, and thermal overload, enhancing the durability and longevity of the end product.
  • Customizability: The CM2030-A0TR offers configurable settings, allowing designers to tailor its performance to specific application requirements.

Applications

The versatility of the CM2030-A0TR makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Portable electronic devices where power efficiency is paramount.
  • Complex systems requiring a high degree of integration to minimize space and maximize functionality.
  • Industrial equipment that demands robust protection features to ensure reliability in harsh environments.

Quality and Reliability

ON Semiconductor's CM2030-A0TR is manufactured to meet the highest industry standards, ensuring both quality and reliability. Each IC undergoes rigorous testing to guarantee performance under various conditions, making it a trustworthy choice for critical applications.

Environmental Considerations

With environmental concerns in mind, the CM2030-A0TR is designed to be energy-efficient, contributing to the reduction of carbon footprint when used in power-sensitive devices. Additionally, it complies with RoHS directives, which means it is free from hazardous substances, making it a safer and more environmentally friendly option.

Overall, the CM2030-A0TR from ON Semiconductor is an exceptional component that offers a perfect blend of integration, efficiency, and protection, making it an ideal choice for designers seeking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Infineon Technologies
Lowest to $9.8383
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Infineon Technologies
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5151 $60.6040
95+ $1.2432 $118.1040
145+ $1.2044 $174.6380
200+ $1.1655 $233.1000
260+ $1.1267 $292.9420
345+ $1.0102 $348.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess