EN
  • EN
  • DE

CMPWR150TO

Part No CMPWR150TO
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 242643-CMPWR150TO
Popularity Low
Supply and Demand Status Limited
Family Name CMPWR150
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CMPWR150TO CAD Model

Description

ON Semiconductor CMPWR150TO Product Overview

The CMPWR150TO from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This versatile component is engineered to provide efficient and reliable power control, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The CMPWR150TO is designed for optimal efficiency, which helps to reduce power consumption and extend battery life in portable devices.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable power supply and protecting sensitive electronic components from voltage fluctuations.
  • Low Dropout: The low dropout (LDO) feature of this IC ensures it can continue to provide a regulated output even when the supply voltage is very close to the output voltage, enhancing performance in low-voltage operations.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the safety and longevity of the end product.
  • Compact Design: ON Semiconductor's CMPWR150TO is available in a compact package, making it suitable for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the CMPWR150TO allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable gaming devices
  • Wireless communication systems
  • Power supply modules
  • Medical devices
  • Automotive electronics

Technical Specifications

The CMPWR150TO boasts an impressive set of technical specifications that ensure reliable performance across different use cases:

  • Input Voltage Range: Suitable for various input voltages, accommodating a broad spectrum of power sources.
  • Output Voltage Accuracy: High accuracy in output voltage for precise power delivery.
  • Package Type: Available in a robust package that is designed to withstand harsh environments and handling.

In conclusion, the CMPWR150TO from ON Semiconductor is a powerful and flexible power management solution that combines efficiency, reliability, and compact design. Its comprehensive feature set and wide range of applications make it a valuable component for any power-sensitive and space-limited design.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess