EN
  • EN
  • DE

CPH3201-TL

Part No CPH3201-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 243210-CPH3201-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3201-TL CAD Model

Description

The CPH3201-TL from ON Semiconductor is a cutting-edge power MOSFET designed for high-efficiency power management applications. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, renowned for their reliability and performance across a range of electronic devices.

Key Features

  • Low On-Resistance: The CPH3201-TL boasts an exceptionally low on-resistance, which minimizes power loss and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching operations, this MOSFET is suitable for high-frequency circuits, contributing to reduced switching losses and improved performance.
  • Compact Design: The device comes in a compact package, allowing for space-saving PCB designs and making it a great choice for applications where board space is at a premium.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH3201-TL can operate reliably even under high-temperature conditions, ensuring long-term stability and durability.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the CPH3201-TL is manufactured without lead and other hazardous substances, complying with RoHS regulations.

Applications

The versatile nature of the CPH3201-TL makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Switching regulators
  • Load switches

Technical Specifications

With a thorough understanding of its technical specifications, engineers and designers can effectively incorporate the CPH3201-TL into their designs:

  • Voltage Rating: The MOSFET is designed to handle a specific maximum voltage, ensuring safe operation within its rated capacity.
  • Current Capacity: It can carry a maximum current, which is crucial for applications with high power demands.
  • Package Type: The device's physical dimensions and pin configuration are specified, which is essential for PCB layout and mechanical fit.

In conclusion, the ON Semiconductor CPH3201-TL is a powerful and versatile power MOSFET that meets the demands of modern electronic applications. Its combination of efficiency, speed, and compact design, along with compliance with environmental standards, makes it a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess