ON Semiconductor CPH3331-TL-E Product Overview
The CPH3331-TL-E is a high-quality P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to provide efficient power management and switching with low on-state resistance and minimal power loss. The CPH3331-TL-E is an essential component for a wide range of electronic applications, including power supply circuits, motor controls, and various consumer electronics.
Key Features
- Voltage Rating: The device operates at a drain-source voltage of -30V, making it suitable for medium voltage applications.
- Current Capacity: It can handle a continuous drain current of -6A, providing ample current for a variety of electronic circuits.
- Low R<sub>DS(on): With a low on-state resistance, this MOSFET ensures high efficiency and reduced heat generation during operation.
- High-Speed Switching: The CPH3331-TL-E is designed for fast switching applications, enabling high-speed operation in power conversion systems.
- Power Dissipation: It boasts a power dissipation of 1.25W, which helps in managing thermal performance in compact designs.
- Package: The MOSFET comes in a compact CPH-3 package, which is ideal for space-constrained applications.
Applications
- DC/DC Converters
- Power Management Circuits
- Load Switching
- Battery Management Systems
- Motor Control Units
- Portable Electronic Devices
The CPH3331-TL-E is a testament to ON Semiconductor's commitment to providing components that enhance system reliability and efficiency. With its robust design and versatile performance characteristics, this MOSFET is an excellent choice for designers looking to optimize their power-sensitive applications. Whether it's for industrial automation, automotive technology, or personal electronics, the CPH3331-TL-E delivers the performance and durability expected from a leading semiconductor provider.
For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official ON Semiconductor datasheets and product guides.