EN
  • EN
  • DE

CPH3360-TL-W

Part No CPH3360-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 1.6A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 2.2nC @ 10V
Max Input Capacitance 82pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 900mW (Ta)
Maximum Rds On at Id,Vgs 303 mOhm @ 800mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1030148-CPH3360-TL-W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3360-TL-W CAD Model

Description

ON Semiconductor CPH3360-TL-W Product Overview

The ON Semiconductor CPH3360-TL-W is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This compact and powerful transistor is a perfect choice for designers looking for a component that offers low on-resistance and high-speed switching characteristics.

Key Features

  • Low On-Resistance: The CPH3360-TL-W boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, which require rapid transitions between on and off states.
  • Power Efficiency: Its design is optimized for power efficiency, making it a suitable choice for power management tasks in portable and battery-powered devices.
  • Compact Size: The MOSFET comes in a compact package, allowing for space-saving PCB designs without compromising on performance.
  • Robust Thermal Performance: The CPH3360-TL-W is designed to handle significant thermal loads, ensuring stable operation even under high-temperature conditions.

Applications

The versatility of the CPH3360-TL-W MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3360-TL-W is no exception. Manufactured with rigorous standards, this MOSFET is designed for long-term reliability and consistent performance, ensuring that it meets the demands of both industrial and consumer applications.

Environmental Compliance

The CPH3360-TL-W is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs. By adhering to these standards, ON Semiconductor helps to reduce the environmental impact of electronic waste and promote sustainability in the electronics industry.

In conclusion, the ON Semiconductor CPH3360-TL-W N-Channel MOSFET is a sophisticated component that offers designers a combination of efficiency, speed, and reliability. Its compact form factor and compliance with environmental standards make it a forward-thinking choice for modern electronic applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
735+ $0.1575 $115.7625
1,140+ $0.1525 $173.8500
1,570+ $0.1475 $231.5750
2,025+ $0.1427 $288.9675
2,715+ $0.1279 $347.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess