EN
  • EN
  • DE

CPH3424-TL-E

Part No CPH3424-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95791-CPH3424-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3424-TL-E CAD Model

Description

ON Semiconductor CPH3424-TL-E Product Overview

The CPH3424-TL-E is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's portfolio of power management devices, specifically falling under the category of MOSFETs – metal-oxide-semiconductor field-effect transistors. The CPH3424-TL-E is engineered to meet the demanding requirements of modern electronic circuits, offering high efficiency, reliability, and performance.

Key Features

  • Device Type: The CPH3424-TL-E is a P-Channel MOSFET, which is designed to handle switching and amplification in electronic circuits.
  • Drain-Source Voltage (V<sub>DS): It supports a drain-source voltage of up to -20V, making it suitable for various applications that require a moderate voltage range.
  • Continuous Drain Current (I<sub>D): The device can handle a continuous drain current of -5A, providing sufficient capacity for a wide range of power requirements.
  • Power Dissipation (P<sub>D): With a power dissipation of 1W, the CPH3424-TL-E is capable of managing the heat generated during operation effectively.
  • R<sub>DS(on): The low on-state resistance of typically 45 mΩ at V<sub>GS = -4.5V ensures efficient operation with minimal voltage drop and power loss.
  • Package: The product comes in a compact CPH-3 package, which is designed for surface mounting and is suitable for space-constrained applications.

Applications

The CPH3424-TL-E is versatile and can be used in a variety of applications, including:

  • Power management for portable devices such as smartphones and tablets.
  • DC/DC converters that require high efficiency and reliability.
  • Load switch circuits where a P-Channel MOSFET is preferred for simple high-side switching.
  • Battery management systems that demand low R<sub>DS(on) for minimal power loss.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH3424-TL-E is no exception, and it is manufactured to meet stringent industry standards for performance and reliability. Customers can trust this component to provide consistent operation over its intended lifespan, making it an excellent choice for both commercial and industrial applications.

Environmental Compliance

The CPH3424-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets environmental standards by minimizing the presence of hazardous materials in its construction.

In summary, the CPH3424-TL-E from ON Semiconductor is a robust P-Channel MOSFET that offers a blend of efficiency, power handling, and thermal management, making it an ideal choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess