EN
  • EN
  • DE

CPH3437-TL-E

Part No CPH3437-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 243287-CPH3437-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name CPH3437
Introduction Date September 07, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPH3437-TL-E CAD Model

Description

Introducing the CPH3437-TL-E Power MOSFET from ON Semiconductor

ON Semiconductor, a renowned leader in power and signal management, presents the CPH3437-TL-E, a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This cutting-edge component is an ideal solution for designers looking to improve the power density and efficiency of their systems.

Key Features

  • Low On-Resistance: The CPH3437-TL-E boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it an excellent choice for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching performance, this MOSFET enables faster operation in power conversion circuits, contributing to increased power supply efficiency.
  • Compact Design: Housed in a small CPH-3 package, the CPH3437-TL-E is optimized for space-constrained applications, allowing for more compact and streamlined designs without sacrificing performance.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET ensures reliable operation even under high temperature conditions, extending the lifespan of your product.

Applications

The versatility of the CPH3437-TL-E makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Power management solutions
  • Battery-powered devices
  • Motor control circuits
  • Load switches

Technical Specifications

The CPH3437-TL-E operates with a drain-source voltage (V<sub>DS) of up to 30V, and a continuous drain current (I<sub>D) of 12A, making it robust enough for handling significant power loads. Its low threshold voltage ensures that it can be driven by low-voltage control signals, which is especially useful in battery-operated devices where power conservation is crucial.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH3437-TL-E is no exception, with its production and testing processes designed to meet the highest industry standards for quality and reliability. Engineers and designers can trust this MOSFET to perform consistently over time, reducing maintenance and replacement costs.

Whether you're developing power supplies, managing battery operations, or creating compact motor controls, the CPH3437-TL-E from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess