EN
  • EN
  • DE

CPH3459-TL-W

Part No CPH3459-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 500MA 3CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 200 V 500mA (Ta) 1W (Ta) Surface Mount 3-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package 3-CPH
Family Name CPH3459
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CPH3459-TL-W-ND, CPH3459-TL-WOSCT, CPH3459-TL-WOSDKR, CPH3459-TL-WOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867123-CPH3459-TL-W
Ultra Librarian 3D Model Ultra Librarian CPH3459-TL-W CAD Model

Description

The CPH3459-TL-W is a state-of-the-art P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal amplification with exceptional reliability.

Key Features

  • Low On-Resistance: The CPH3459-TL-W boasts an ultra-low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for swift operation, this MOSFET is capable of high-speed switching, making it an ideal choice for high-frequency power conversion and management tasks.
  • Small Package: Available in a compact package, the CPH3459-TL-W saves valuable board space without compromising performance, making it suitable for space-constrained applications.
  • Energy Efficiency: With energy efficiency in mind, this device helps in reducing the overall energy consumption of the system, thereby contributing to greener and more sustainable electronic designs.
  • Thermal Performance: The MOSFET is designed with superior thermal characteristics, ensuring it operates within safe temperature ranges under various conditions.

Applications

The versatility of the CPH3459-TL-W makes it an excellent choice for a wide array of applications. It is particularly well-suited for power management tasks in portable devices, such as smartphones and tablets, where efficiency and space are at a premium. Additionally, it can be utilized in load switch circuits, battery management systems, and DC-DC converters, among other power-related applications.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the CPH3459-TL-W is no exception. It is manufactured using robust and proven fabrication techniques, ensuring that each unit meets the rigorous demands of commercial and industrial use. Whether you're designing for consumer electronics or industrial applications, you can trust ON Semiconductor's CPH3459-TL-W to deliver performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8282 $50.9076
44+ $2.3206 $102.1064
67+ $2.2481 $150.6227
92+ $2.1755 $200.1460
119+ $2.1030 $250.2570
160+ $1.8855 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess