The ON Semiconductor CPH5704-TL-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic systems.
Key Features
- Device Type: P-Channel MOSFET
- Package: CPH-3 (SOT-23-3)
- Drain-to-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -3A
- Power Dissipation (P<sub>D): 1W
- Gate-to-Source Voltage (V<sub>GS): ±12V
- Low On-Resistance (R<sub>DS(on)): Provides efficient operation and reduced power losses
- Fast Switching Speed: Enables high-frequency operation and improved power efficiency
- Drive Voltage: Low threshold voltage to facilitate drive from low voltage logic circuits
Applications
The CPH5704-TL-E is suitable for a variety of applications that require efficient power regulation and control. These include, but are not limited to:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Devices
- Motor Control Systems
Quality and Reliability
ON Semiconductor's CPH5704-TL-E is built with the highest quality standards, ensuring reliable performance in various operating conditions. Its robust design is capable of withstanding thermal and electrical stresses, making it a preferred choice for designers seeking longevity and durability in their electronic components.
Environmental Compliance
This product is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.