Product Overview: CPH5819-TL-E by ON Semiconductor
The CPH5819-TL-E is a cutting-edge N-Channel Power MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is designed to meet the high demands of power switching applications in modern electronic devices. With its compact CPH package, it offers a space-saving solution without compromising on performance.
Key Features
- Low On-Resistance: The CPH5819-TL-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance applications.
- High-Speed Switching: Engineered for fast switching speeds, this MOSFET is suitable for high-frequency power conversion systems.
- Low Gate Charge: A low gate charge ensures that the power required to switch the device is minimized, leading to reduced power dissipation during the switching process.
- Enhanced Durability: With its robust structure, the CPH5819-TL-E is capable of withstanding high levels of stress in both electrical and thermal environments.
Applications
ON Semiconductor's CPH5819-TL-E is versatile and can be used in a variety of applications, including:
- Power Management
- DC/DC Converters
- Load Switching
- Battery Protection Circuits
- Motor Control Systems
Product Specifications
Parameter
Value
Package
CPH
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range
-55°C to +150°C
With its superior performance and reliability, the CPH5819-TL-E MOSFET from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems. It strikes an excellent balance between efficiency and durability, ensuring a long-lasting and stable operation in a wide range of electronic applications.