The CPH5826-TL-E is a high-performance, power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including but not limited to, power management, battery protection, and high-speed switching circuits. With its compact form factor and efficient design, the CPH5826-TL-E is an ideal choice for designers seeking to optimize their power circuitry in both space-constrained and power-sensitive applications.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, reducing conduction losses and improving overall efficiency.
- High-Speed Switching: Engineered for fast switching applications, the CPH5826-TL-E minimizes switching losses, making it suitable for high-frequency operations.
- Low Threshold Voltage: It operates at a low gate threshold voltage, which allows for easy drive and control of the MOSFET, even at low voltages.
- Surface Mount Package: The product comes in a compact CPH package, ideal for surface-mount technology (SMT), facilitating miniaturization of PCB designs.
- High Reliability: ON Semiconductor's commitment to quality ensures that the CPH5826-TL-E is a reliable component for long-term use in various electronic devices.
Applications
The versatility of the CPH5826-TL-E allows it to be integrated into a multitude of electronic systems. Some of the typical applications include:
- DC/DC Converters
- Power Supply Load Switches
- Battery Management Systems
- Motor Control Circuits
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
6A |
| Power Dissipation (PD) |
1.5W |
| Operating Temperature Range |
-55°C to +150°C |
In conclusion, the CPH5826-TL-E from ON Semiconductor is a testament to the company's dedication to providing advanced, energy-efficient solutions for a greener world. Its robust design and impressive electrical characteristics make it a go-to choice for engineers and designers across various industries.