EN
  • EN
  • DE

CPH6003A-TL-E

Part No CPH6003A-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 7GHZ 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features RF Transistor NPN 12V 150mA 7GHz 800mW Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-CPH
Family Name CPH6003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CPH6003A-TL-E-ND, CPH6003A-TL-EOSCT, CPH6003A-TL-EOSTR, CPH6003A-TL-EOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867129-CPH6003A-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6003A-TL-E CAD Model

Description

Product Overview: CPH6003A-TL-E by ON Semiconductor

The CPH6003A-TL-E is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power solutions for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching, the CPH6003A-TL-E provides excellent performance in applications that require fast turn-on and turn-off times.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler drive circuits compared to its N-Channel counterparts, especially in high-side switching configurations.
  • Surface Mount Package: This MOSFET comes in a compact CPH-3 package, making it ideal for space-constrained applications while offering excellent thermal performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor ensures that the CPH6003A-TL-E meets current environmental standards, including RoHS compliance, reflecting the company's dedication to environmental sustainability.

Applications

With its robust design and efficient performance, the CPH6003A-TL-E is well-suited for a variety of applications, including:

  • Power Management Systems
  • Load Switching
  • Battery-Powered Devices
  • DC/DC Converters
  • Motor Drives

Technical Specifications

The CPH6003A-TL-E operates with a drain-source voltage (Vdss) of -30V, and a continuous drain current (Id) of -6A at 25°C. Its gate-source voltage (Vgs) is rated at ±20V, and it features a low threshold voltage, ensuring low-voltage operation. The device's power dissipation is 1.4W, which contributes to its efficiency in power-sensitive designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The CPH6003A-TL-E is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected by electronic designers and manufacturers worldwide.

In summary, the CPH6003A-TL-E from ON Semiconductor is a versatile and efficient P-Channel MOSFET that offers low on-resistance, high-speed switching, and a compact form factor, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2245 $115.6175
800+ $0.2176 $174.0800
1,100+ $0.2106 $231.6600
1,420+ $0.2035 $288.9700
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess