EN
  • EN
  • DE

CPH6312

Part No CPH6312
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 30V 5A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243362-CPH6312
Popularity Low
Supply and Demand Status Sufficient
Family Name CPH6312
Introduction Date March 23, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH6312 CAD Model

Description

Introducing the CPH6312 from ON Semiconductor

The CPH6312 is a high-performance, N-Channel Trench Power MOSFET offered by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced power MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and high reliability.

Key Features of the CPH6312

  • Low On-Resistance: The CPH6312 boasts an exceptionally low on-resistance (R<sub>DS(on)), reducing power loss and improving overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the CPH6312 is ideal for high-frequency power conversion systems, contributing to better performance and reduced energy consumption.
  • Low Gate Charge: The reduced gate charge (Q<sub>G) of the CPH6312 facilitates lower switching energies and minimizes driver power requirements, making it suitable for power-sensitive designs.
  • Enhanced Thermal Performance: The device's power package is optimized for superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Robustness: With its built-in ruggedness, the CPH6312 can withstand challenging environments and is less prone to failure due to voltage spikes or other adverse conditions.

Applications

The versatility of the CPH6312 allows it to be utilized in a wide array of applications, including but not limited to:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Control Systems
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Product Specifications

The CPH6312 operates with a drain-source voltage (V<sub>DSS) of 20V, and a continuous drain current (I<sub>D) of 6.5A, making it a robust choice for medium power applications. The device is available in a compact package, which is not only space-saving but also compatible with automated PCB assembly processes, ensuring ease of integration into various designs.

ON Semiconductor's commitment to quality and performance is evident in the CPH6312, making it a reliable and cost-effective solution for designers seeking to optimize their power management systems. For detailed technical specifications, application notes, and support documentation, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5204 $59.8468
40+ $2.8887 $115.5480
62+ $2.7986 $173.5132
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3470 $347.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess