EN
  • EN
  • DE

CPH6324-TL-E

Part No CPH6324-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95912-CPH6324-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6324-TL-E CAD Model

Description

ON Semiconductor CPH6324-TL-E Power MOSFET

The ON Semiconductor CPH6324-TL-E is a cutting-edge Power MOSFET designed to provide efficient power management and conversion for a wide range of applications. This high-performance component is ideal for designers looking for a reliable and robust solution for their power circuitry needs.

Key Features

  • Low On-Resistance: The CPH6324-TL-E boasts an extremely low on-resistance, which translates into reduced conduction losses and improved overall efficiency. This feature is particularly beneficial in applications where power efficiency is paramount.
  • High-Speed Switching: With its fast switching capabilities, this Power MOSFET is well-suited for high-frequency applications, ensuring minimal switching losses and better performance in power converters and inverters.
  • Compact Design: Encased in a small flat-lead package, the CPH6324-TL-E is designed for space-constrained applications, offering a compact footprint without compromising on power handling capacity.
  • Low Threshold Voltage: The device operates with a low gate threshold voltage, making it compatible with low-voltage logic levels and suitable for battery-operated devices and low-voltage circuits.

Applications

The versatility of the CPH6324-TL-E makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Battery management systems
  • Motor drives and controllers
  • Switching regulators

Product Specifications

The CPH6324-TL-E operates with a drain-source voltage (Vds) of 60V, a continuous drain current (Id) of 20A, and a power dissipation (Pd) of 30W. Its low gate charge and fast intrinsic diode make it a highly efficient choice for synchronous rectification in power supply circuits.

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6324-TL-E is no exception. It is RoHS compliant and designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability and performance in your products.

Whether you're designing power systems for consumer electronics, industrial automation, or automotive applications, the CPH6324-TL-E Power MOSFET from ON Semiconductor is an excellent choice to meet your power handling and efficiency requirements.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess