EN
  • EN
  • DE

CPH6442-TL-E

Part No CPH6442-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 6A CPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1040pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 43 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-CPH
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1030163-CPH6442-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH6442-TL-E CAD Model

Description

Product Overview: CPH6442-TL-E by ON Semiconductor

The CPH6442-TL-E is a cutting-edge power MOSFET developed by ON Semiconductor, renowned for its expertise in energy-efficient innovations. This product is specifically designed to cater to the demanding requirements of modern electronic circuits, offering both high performance and reliability. It is widely used in various applications, including power management, switching regulators, and power conversion systems.

Key Features

  • Low On-Resistance: The CPH6442-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits. This feature is crucial for applications where energy conservation is a priority.
  • High-Speed Switching: ON Semiconductor has engineered this MOSFET to support high-speed switching operations, making it an ideal choice for high-frequency power supplies and converters.
  • Compact Design: The device comes in a compact CPH package, which allows for a smaller footprint on printed circuit boards (PCBs) and is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: In alignment with global environmental standards, the CPH6442-TL-E is lead-free and RoHS compliant, minimizing the environmental impact and ensuring safety for both users and the planet.

Applications

The versatility of the CPH6442-TL-E makes it suitable for a wide range of applications. It is commonly used in:

  • DC/DC converters
  • Power management solutions
  • Motor drives
  • Switching regulators
  • Battery-powered devices

Technical Specifications

  • Drain-to-Source Voltage (V<sub>DS): The MOSFET can handle a maximum drain-to-source voltage, ensuring it can operate effectively under high-voltage conditions.
  • Continuous Drain Current (I<sub>D): It supports a high continuous drain current, which is indicative of its capability to handle significant power levels without performance degradation.
  • Power Dissipation (P<sub>D): The device is rated for a specific power dissipation, ensuring it can operate at certain power levels without overheating.

The CPH6442-TL-E by ON Semiconductor is a testament to the company's commitment to providing high-performance components that meet the evolving needs of the electronics industry. With its robust design and efficient operation, this MOSFET is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess