EN
  • EN
  • DE

CPH6445-TL

Part No CPH6445-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820947-CPH6445-TL
Ultra Librarian 3D Model Ultra Librarian CPH6445-TL CAD Model

Description

Introducing the CPH6445-TL Power MOSFET from ON Semiconductor

The CPH6445-TL is a cutting-edge Power MOSFET device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Power MOSFET is specifically engineered to meet the high-performance requirements of modern electronic applications. With its advanced technology, the CPH6445-TL offers superior power density, efficiency, and reliability, making it an ideal choice for a wide range of power management tasks.

Key Features of the CPH6445-TL

  • Low On-Resistance: The CPH6445-TL boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency. This feature is critical for applications that demand high current handling with minimal power dissipation.
  • High-Speed Switching: Designed for fast switching performance, this Power MOSFET enables high-frequency operation, which is essential for applications like switching power supplies, DC-DC converters, and motor control circuits.
  • Enhanced Thermal Performance: ON Semiconductor has incorporated advanced packaging technology to ensure the CPH6445-TL operates reliably even under high thermal conditions. This contributes to a longer lifespan and stable performance in demanding environments.
  • Robust Gate Charge Characteristics: The device features optimized gate charge characteristics, which allow for efficient gate drive and reduced switching losses, further enhancing its energy-saving capabilities.

Applications

The versatility of the CPH6445-TL makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Power management in portable and battery-powered devices
  • DC-DC converters in computing and telecommunications equipment
  • Motor control systems in automotive and industrial applications
  • LED lighting solutions requiring efficient power control

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CPH6445-TL is subjected to rigorous testing and quality control processes to ensure it meets the stringent standards expected by the industry. Customers can trust this Power MOSFET to deliver consistent performance and reliability in their electronic designs.

For designers and engineers looking for a Power MOSFET that offers an optimal balance between efficiency, thermal management, and high-speed operation, the CPH6445-TL from ON Semiconductor is an excellent choice. Its advanced features and proven performance make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess