EN
  • EN
  • DE

CS51413EDR8

Part No CS51413EDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.27V
Maximum Output Voltage 38V
Output Current 1.5A
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133341-CS51413EDR8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51413EDR8 CAD Model

Description

ON Semiconductor CS51413EDR8 Step-Down Voltage Regulator

The ON Semiconductor CS51413EDR8 is a highly efficient, integrated step-down voltage regulator designed for a wide range of applications. This compact component is part of ON Semiconductor's extensive portfolio of power management solutions, delivering both performance and reliability for systems requiring voltage conversion.

Key Features

  • Output Voltage: This device provides a fixed output voltage, ensuring stable operation for downstream components.
  • High Efficiency: With its advanced design, the CS51413EDR8 achieves high efficiency, reducing energy loss and heat generation.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of your application, providing versatility and customization.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Current Mode Operation: The regulator operates in current mode, offering improved transient response and simplified loop compensation.
  • Low Standby Current: The CS51413EDR8 features a low standby current, making it suitable for battery-powered devices where power conservation is critical.
  • Package: Housed in a compact 8-pin SOIC package, this regulator is designed for space-constrained applications.

Applications

The CS51413EDR8 is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing peripherals
  • Automotive systems
  • Industrial controls

Product Specifications

With a wide input voltage range and the ability to supply up to 4A of output current, the CS51413EDR8 is a versatile solution for your power regulation needs. The device's switching frequency is programmable, allowing designers to optimize the regulator for efficiency or component size. Its robust design ensures performance in the harshest environments, adhering to ON Semiconductor's commitment to quality and durability.

For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor product datasheet for the CS51413EDR8.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess