EN
  • EN
  • DE

CS52013GST3

Part No CS52013GST3
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018725-CS52013GST3
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS52013GST3 CAD Model

Description

The CS52013GST3 is a high-performance, fixed-frequency current mode controller designed by ON Semiconductor, a company well-known for its innovative and energy-efficient solutions in the power semiconductor market. This device is specifically engineered to meet the rigorous demands of off-line and DC-to-DC converter applications, providing designers with a robust and versatile solution for their power management needs.

Key Features

  • High Performance: This controller offers excellent performance with features that enable precise power delivery and regulation.
  • Current Mode Operation: The current mode control provides fast transient response and excellent loop stability.
  • Fixed Frequency Operation: The device operates at a fixed frequency, simplifying the design of the power supply and ensuring consistent performance.
  • Low Start-up Current: The CS52013GST3 is designed with a low start-up current to minimize power consumption during the initial power-up phase.
  • High-Voltage Startup: The device is capable of handling high-voltage startup situations, making it suitable for a wide range of applications.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the device ensures that the power supply operates only when the input voltage is within an acceptable range.

Applications

The CS52013GST3 is ideal for a variety of applications where efficient power conversion is required. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Off-line converters
  • DC-to-DC converters
  • AC-to-DC adapters
  • Telecom power supplies
  • Industrial power systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS52013GST3 is built to meet rigorous standards, ensuring reliability and performance in even the most demanding situations. With ON Semiconductor's expertise in power management integrated circuits, you can expect this controller to provide efficient and reliable service for your power supply designs.

Ordering Information

The CS52013GST3 is available in a convenient surface mount package, making it easy to integrate into your existing designs. For detailed ordering and product information, please refer to the official ON Semiconductor datasheets or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess