EN
  • EN
  • DE

CS52015-1GT3

Part No CS52015-1GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.4V @ 1.5A
Output Current 1.5A
Operating Supply Current 2mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1030462-CS52015-1GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS52015-1GT3 CAD Model

Description

ON Semiconductor CS52015-1GT3 Voltage Regulator

The ON Semiconductor CS52015-1GT3 is a high-performance, fixed-frequency current mode controller that is specifically designed for off-line and DC-to-DC converter applications. This voltage regulator offers an optimal solution for power supply designs that require a robust and reliable component capable of delivering consistent performance.

The CS52015-1GT3 is equipped with a variety of features that make it a versatile choice for a wide range of applications. Its integrated high-speed error amplifier guarantees quick response to input voltage fluctuations, ensuring stable output voltage. The device also includes an onboard soft-start function, reducing inrush current and enhancing system reliability during startup.

With a wide operating range, the CS52015-1GT3 is capable of handling input voltages up to 25V, making it suitable for many different types of electronic equipment, including consumer electronics, telecommunications, and industrial systems. The device's built-in under-voltage lockout (UVLO) ensures that the regulator operates only when the input voltage is within an acceptable range, protecting the system from potential damage caused by low input voltages.

Furthermore, the CS52015-1GT3 features thermal shutdown protection, which prevents the device from overheating by automatically shutting down operation if the internal temperature exceeds safe limits. This adds an extra layer of safety for both the regulator and the system it is part of.

The regulator's high frequency operation reduces the size of external components, such as the transformer and filter capacitors, leading to a more compact and cost-effective power supply design. The CS52015-1GT3 also supports frequency modulation to minimize electromagnetic interference (EMI), making it an excellent choice for applications sensitive to noise.

In summary, the ON Semiconductor CS52015-1GT3 is a reliable and efficient voltage regulator that provides designers with a flexible and durable solution for a variety of power management challenges. Its comprehensive protection features and high-performance capabilities make it an ideal choice for ensuring stable and safe operation in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess