EN
  • EN
  • DE

CS5211GDR14

Part No CS5211GDR14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 14 V
Frequency - Switching 150kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 144178-CS5211GDR14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5211GDR14 CAD Model

Description

The CS5211GDR14 is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This precision voltage regulator offers a combination of features that make it ideal for a wide range of electronic devices, ensuring stability and reliability in power supply systems.

At the heart of the CS5211GDR14 is its ability to maintain a consistent voltage level, which is critical for the proper functioning of sensitive electronic components. The device boasts a low dropout voltage, which enables it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available power is crucial.

The CS5211GDR14 is designed with a fast transient response, which helps to protect against sudden changes in load conditions. This rapid response ensures that the output voltage remains within acceptable limits, safeguarding connected components from potential damage caused by voltage spikes or dips. Additionally, the regulator includes overcurrent protection, which automatically limits the current in the event of an overload, thus preventing thermal runaway and enhancing the overall safety of the application.

With a low quiescent current, the CS5211GDR14 is also an energy-efficient choice. This feature reduces the amount of power consumed when the device is in a standby state, contributing to the longevity of the battery life in portable applications. Furthermore, the regulator is stable with low equivalent series resistance (ESR) capacitors, which allows for the use of smaller, cost-effective capacitors without compromising performance.

The CS5211GDR14 is packaged in a compact SOIC-14 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is essential for industrial and automotive environments where conditions can be harsh.

In summary, the ON Semiconductor CS5211GDR14 voltage regulator is a versatile and reliable solution for power management challenges, offering features such as low dropout voltage, fast transient response, overcurrent protection, and low quiescent current. Its compact size and robust performance make it an excellent choice for a variety of applications, from consumer electronics to automotive systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess