EN
  • EN
  • DE

CS5301GDWR32

Part No CS5301GDWR32
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 250kHz to 800kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-SO
Win Source Part Number 133508-CS5301GDWR32
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5301GDWR32 CAD Model

Description

The ON Semiconductor CS5301GDWR32 is a high-performance, multi-phase buck controller designed to meet the rigorous power supply requirements of modern microprocessors and other advanced digital ICs. This sophisticated power management IC is engineered to provide precise voltage regulation, exceptional transient response, and robust power delivery in a compact package.

Key Features:

  • Multi-Phase Power Control: The CS5301GDWR32 operates with multiple phases to reduce output voltage ripple, improve transient response, and spread thermal load across the power stage components.
  • High Efficiency: By utilizing advanced control techniques and high-performance MOSFET drivers, this controller achieves high efficiency across a wide load range, which is critical for reducing power consumption and heat generation.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 1MHz per phase, enabling optimization for efficiency or component size depending on the application requirements.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific needs of the load, providing flexibility and compatibility with a variety of microprocessors and digital ICs.
  • Integrated Gate Drivers: With built-in gate drivers, the CS5301GDWR32 simplifies design and reduces external component count, leading to a more compact overall solution.
  • Overcurrent Protection: The device includes robust overcurrent protection to safeguard the power supply and load from damage due to excessive currents.
  • Thermal Management: Thermal shutdown is incorporated to prevent overheating, ensuring reliable operation under varying conditions.

Applications:

The CS5301GDWR32 is ideally suited for use in high-performance computing systems, servers, and telecommunications equipment where stable and efficient power delivery is critical. Its multi-phase architecture and comprehensive feature set make it an excellent choice for powering advanced CPUs, GPUs, and ASICs that require a high current, fast transient response, and precise voltage regulation.

Package and Availability:

This controller is available in a 32-lead SOIC-Wide package, offering a compact footprint for space-constrained applications. Its robust design and industry-leading performance make the CS5301GDWR32 a preferred choice for engineers and designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4999 $58.4987
32+ $3.6925 $118.1600
49+ $3.5770 $175.2730
67+ $3.4615 $231.9205
87+ $3.3460 $291.1020
116+ $3.0007 $348.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess