EN
  • EN
  • DE

CS5323GDW20

Part No CS5323GDW20
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS5323
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580653-CS5323GDW20
Ultra Librarian 3D Model Ultra Librarian CS5323GDW20 CAD Model

Description

ON Semiconductor CS5323GDW20 Overview

The ON Semiconductor CS5323GDW20 is a high-performance integrated circuit designed for power management applications. This precision component is part of ON Semiconductor's extensive portfolio of energy-efficient power conversion and management solutions. The CS5323GDW20 is specifically engineered to provide stable and reliable operation in a variety of electronic devices, ensuring optimal performance and extended battery life.

Key Features

  • High Efficiency: The CS5323GDW20 is designed to deliver high efficiency, which is critical for reducing power loss and improving the overall energy consumption of the system it is used in.
  • Thermal Management: Equipped with advanced thermal management features, this IC maintains a safe operating temperature range, which enhances the longevity and reliability of the product.
  • Compact Design: Its compact SOIC-20 package makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Versatility: The versatile nature of the CS5323GDW20 makes it suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Applications

The CS5323GDW20 can be utilized in numerous applications where efficient power conversion is essential. Its robust design and high reliability make it particularly well-suited for:

  • Power supplies for personal computers and servers
  • DC/DC converters
  • Telecommunication equipment
  • Portable devices and battery-powered systems

Technical Specifications

Some of the key technical specifications of the CS5323GDW20 include:

  • Input Voltage Range: Ensuring compatibility with a variety of power sources
  • High Switching Frequency: Allowing the use of smaller, more cost-effective external components
  • Integrated Protection Features: Including overvoltage, overcurrent, and thermal shutdown mechanisms to safeguard the IC and connected components

ON Semiconductor's commitment to quality ensures that the CS5323GDW20 meets stringent industry standards, providing designers with a reliable and efficient solution for their power management needs. With its combination of performance, efficiency, and versatility, the CS5323GDW20 is an excellent choice for any application requiring precise power regulation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4918 $59.6720
95+ $1.2241 $116.2895
150+ $1.1859 $177.8850
205+ $1.1476 $235.2580
265+ $1.1094 $293.9910
350+ $0.9946 $348.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess