EN
  • EN
  • DE

DM74LS151N

Part No DM74LS151N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Data Selector/Multiplexer | IC SELECTOR/MULTIPLEX 1-8 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS151
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252359-DM74LS151N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS151N CAD Model

Description

ON Semiconductor DM74LS151N Data Selector/Multiplexer

The DM74LS151N is a high-quality data selector/multiplexer component from ON Semiconductor, renowned for its reliability and performance in a variety of digital applications. This integrated circuit is designed to select one line of data from up to eight sources, which can be particularly useful in systems where multiple inputs need to be routed to a single processing line or data path.

The device features a single 8-input multiplexer with three select inputs (A, B, and C), an enable input, and one output. The select inputs determine which of the eight data inputs is routed to the output, while the enable input is used to control the state of the multiplexer, allowing the component to be effectively included in or excluded from a circuit as needed.

Constructed with low-power Schottky technology, the DM74LS151N is optimized for power efficiency and high-speed operation. This makes it an excellent choice for applications that require fast switching and low power consumption, such as computer systems, communication equipment, and control systems.

Technical specifications of the DM74LS151N include:

  • Typical power dissipation of 45 mW
  • High-speed performance with typical propagation delay time of 15 ns
  • Operating voltage range of 4.75V to 5.25V
  • Standard TTL switching voltages
  • Low input current of 1 µA at 25°C

With its standard 16-pin DIP (Dual In-line Package), the DM74LS151N is easy to integrate into a wide range of electronic circuits. Its pin configuration is industry-standard, which simplifies the design process and ensures compatibility with existing systems.

ON Semiconductor provides detailed datasheets and technical support for the DM74LS151N, ensuring that engineers can implement the component with confidence in their designs. Whether you are developing complex digital systems or need a reliable multiplexer for simple data routing tasks, the DM74LS151N is a versatile and dependable choice from ON Semiconductor's extensive portfolio of logic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess