EN
  • EN
  • DE

DM74LS38N

Part No DM74LS38N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NAND 4CH 2-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 48ns at 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS38
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252417-DM74LS38N
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74LS38N CAD Model

Description

ON Semiconductor DM74LS38N Quad 2-Input NAND Buffer/Driver

The DM74LS38N is a high-performance, quad 2-input NAND buffer/driver designed by ON Semiconductor, renowned for its reliability and engineering excellence. This integrated circuit is part of the 74LS logic family, which is known for its low power consumption and high-speed capabilities. The device is specifically designed to be capable of driving highly capacitive or relatively low-impedance loads, making it an ideal choice for a variety of digital applications.

Housed in a standard 14-pin DIP (Dual In-line Package), the DM74LS38N offers a compact footprint for easy integration into a wide range of electronic systems. Each of the four independent NAND gates contained within the IC can be utilized to perform the NAND function, which is a fundamental building block in digital circuits. The open-collector outputs of the DM74LS38N allow for wired-AND connections and enable the device to interface with high-level circuits such as MOS or for driving high-current loads.

Key features of the DM74LS38N include:

  • Voltage supply range from 4.75V to 5.25V, ideal for TTL level systems.
  • Output drive capability of up to 30V, providing the user with a wide range of output voltage levels for increased versatility.
  • High current output of up to 48 mA, allowing the device to drive LEDs, relays, and other high-current loads directly.
  • Power dissipation per gate of 60 mW, ensuring efficient operation without excessive heat generation.
  • Fast propagation delay times, maintaining the high-speed operation characteristic of the 74LS series.

Applications for the DM74LS38N are diverse and include buffer memory address registers, control drivers, power drivers, and other logic inversion tasks that require high current sinking capability. Its robust design also makes it suitable for industrial environments where noise immunity and stability are critical.

ON Semiconductor's commitment to quality ensures that the DM74LS38N meets the stringent requirements for commercial and industrial electronic devices. Its performance and durability make it a preferred choice for designers looking to implement reliable logic functions with the capability to drive high-power components.

Whether you are working on a complex digital system or a simple logic gate application, the DM74LS38N from ON Semiconductor is a versatile and reliable component that will help you achieve your design objectives with efficiency and ease.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess